EN
  • EN
  • DE

SUPERMICRO PWS-2K04A-1R - Supermicro 2000W Titanium Redundant Power Supply

Part No SUPERMICRO PWS-2K04A-1R - Supermicro 2000W Titanium Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K04A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435734-SUPERMICRO PWS-2K04A-1R - Supermicro 2000W Titanium Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K04A-1R - Supermicro 2000W Titanium Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-2K04A-1R sets an industry standard in high-efficiency, high-reliability power supply technology, offering 2000W of Titanium-level power efficiency. Designed to support the most demanding of workloads, it provides a redundant power solution for critical enterprise-level servers and computing systems, ensuring uninterrupted operation and minimal downtime. Manufactured by Supermicro, a leader in server technology and green computing, this power supply unit (PSU) is designed to deliver not only performance but also energy efficiency. The Titanium efficiency rating, the highest available in the 80 PLUS certification, signifies that the PSU achieves 96% efficiency at 50% load, dramatically reducing energy waste and operating costs. Built to fit into various Supermicro chassis, the PWS-2K04A-1R features hot-swappable capabilities, allowing for easy installation and maintenance without the need to power down the server. Advanced thermal management technology ensures the unit operates within safe thermal limits, further prolonging the life of the power supply and the systems it supports. The PSU's intelligent fan control dynamically adjusts fan speed based on load, reducing noise levels in low-demand scenarios. Comprehensive protective measures including over-current, over-voltage, and short-circuit protection safeguard your investments against potential damage. Optimized for use in Supermicro's advanced server and storage solutions, the PWS-2K04A-1R is an ideal choice for data centers, cloud computing platforms, and other high-availability systems, offering unmatched reliability, efficiency, and energy-saving benefits.

You May Also Be Interested in

CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess