EN
  • EN
  • DE

SUPERMICRO PWS-2K22A-1R - Supermicro 2200W Power Supply

Part No SUPERMICRO PWS-2K22A-1R - Supermicro 2200W Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K22A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435761-SUPERMICRO PWS-2K22A-1R - Supermicro 2200W Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K22A-1R - Supermicro 2200W Power Supply CAD Model

Description

Specially designed for high-density server applications, the SUPERMICRO PWS-2K22A-1R power supply delivers a robust 2200W of power to meet the needs of demanding data center and enterprise environments. This PSU supports a high efficiency rating and is optimized for reliability and performance. Its high wattage capability ensures that it can easily handle the power requirements of densely packed server racks, including those with multiple high-performance CPUs and GPUs. This PSU is built with redundancy in mind, featuring a modular design that allows for easy replacement and minimizes system downtime. The PWS-2K22A-1R is not only powerful but also efficient, incorporating superior design techniques to ensure energy savings and reduce operational costs. It fits seamlessly into compatible Supermicro chassis, offering stability, reliability, and the flexibility needed to keep pace with the growing demands of modern data centers.

You May Also Be Interested in

CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess