EN
  • EN
  • DE

SUPERMICRO RSC-R1UW-E8R - Supermicro 1U Right Riser Card

Part No SUPERMICRO RSC-R1UW-E8R - Supermicro 1U Right Riser Card
Manufacturer Supermicro
Catalog Spare Parts
Description Supermicro RSC-R1UW-E8R. Output interface: PCIe. Form factor: 1U, Slot type: WIO, I/O ports: 1 x PCI-E x8Riser Card 1U RHS Passive WIO to 1 x PCI-E x8.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1435926-SUPERMICRO RSC-R1UW-E8R - Supermicro 1U Right Riser Card
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO RSC-R1UW-E8R - Supermicro 1U Right Riser Card CAD Model

Description

The SUPERMICRO RSC-R1UW-E8R is an efficient right riser card engineered for Supermicro's 1U server systems. It is designed to provide an additional PCI-Express x8 slot, thereby enabling the expansion of a server's hardware capabilities by accommodating extra network interface cards, storage controllers, or other PCIe devices. Its design ensures it fits seamlessly into the right side of a 1U chassis, enhancing the server's functionality without compromising on space or cooling efficiency. The RSC-R1UW-E8R is built with high-quality materials to withstand the rigors of continuous operation in demanding server environments. Its inclusion in server setups is ideal for enterprises looking to augment their systems with additional processing or connectivity features, ensuring a balance between performance expansion and maintaining a compact server footprint.

You May Also Be Interested in

HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess