EN
  • EN
  • DE

SUPERMICRO SNK-P0015A4 - Supermicro 2U Active Heat Sink

Part No SUPERMICRO SNK-P0015A4 - Supermicro 2U Active Heat Sink
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro Heatsink With Fan. Type: Heatsink/RadiatiorHeatsink With Fan for Intel Core 2 Duo (PD+); Intel Pentium D (PD); Intel Pentium 4; Intel Celeron D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435519-SUPERMICRO SNK-P0015A4 - Supermicro 2U Active Heat Sink
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0015A4 - Supermicro 2U Active Heat Sink CAD Model

Description

The SUPERMICRO SNK-P0015A4 is an advanced active heat sink designed for optimal thermal management in 2U server environments. Crafted with precision engineering, this cooling solution is equipped with a high-efficiency fan, enhancing airflow and heat dissipation to maintain optimal operating temperatures for your server's CPU. The active design of this heat sink is particularly beneficial for high-performance, high-thermal-output processors, ensuring that thermal thresholds are maintained within safe operating ranges during intensive computation tasks. It shows compatibility with a broad range of CPU sockets, making it a versatile choice for system builders and IT professionals looking to upgrade or replace existing cooling systems in Supermicro servers. The SNK-P0015A4 distinguishes itself by its robust build quality and reliability, characteristics synonymous with Supermicro’s commitment to excellence. Ideal for data centers, intensive computing environments, and applications requiring extended periods of operation, this active heat sink ensures that your server hardware operates efficiently and reliably by effectively managing the heat generated under load.

You May Also Be Interested in

Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess