EN
  • EN
  • DE

SUPERMICRO SNK-P0037P - Supermicro 1U Heat Sink (X8/X9)

Part No SUPERMICRO SNK-P0037P - Supermicro 1U Heat Sink (X8/X9)
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0037P. Type: Heatsink/RadiatiorSupermicro SNK-P0037P processor heatsink for Socket 1366.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435539-SUPERMICRO SNK-P0037P - Supermicro 1U Heat Sink (X8/X9)
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0037P - Supermicro 1U Heat Sink (X8/X9) CAD Model

Description

Designed specifically for Supermicro's 1U servers, the SUPERMICRO SNK-P0037P is a precision-engineered heat sink tailored to fit X8 and X9 series motherboards. This passive cooling solution is crafted to provide effective thermal management for server CPUs within the confined spaces of 1U rackmount servers. Its intricate design and high-quality materials ensure excellent heat dissipation, maintaining optimal CPU temperatures even under considerable workloads. By utilizing advanced cooling fin technology and direct contact heat pipes, the SNK-P0037P maximizes surface area for heat exchange, resulting in more efficient cooling performance compared to standard heat sinks. This makes it an ideal choice for dense server environments where maintaining low operation temperatures is critical to system reliability and performance. The passive design means there are no moving parts, reducing noise levels and increasing reliability by eliminating mechanical failure points common in active cooling systems. The SNK-P0037P reflects Supermicro’s commitment to providing server solutions that meet the demanding thermal requirements of modern data centers, offering a silent, efficient, and effective way to manage CPU heat in space-constrained rackmount setups.

You May Also Be Interested in

Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess