EN
  • EN
  • DE

SUPERMICRO SNK-P0048P - Supermicro 2U Heat Sink (X9/X10/X11) Square ILM

Part No SUPERMICRO SNK-P0048P - Supermicro 2U Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro CPU Heat Sink. Type: Heatsink/Radiatior. Width: 90 mm, Depth: 90 mm, Height: 64 mm. Product colour: Grey- X9 2U+ UP, DP Servers - LGA2011 - Inte® Xeon® E5-2600 Series - 90 x 90 x 64 - Screws & Springs for Square ILM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435526-SUPERMICRO SNK-P0048P - Supermicro 2U Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0048P - Supermicro 2U Heat Sink (X9/X10/X11) Square ILM CAD Model

Description

The SUPERMICRO SNK-P0048P heat sink is engineered to provide exceptional cooling for Supermicro's 2U servers across the X9, X10, and X11 platforms with Square ILM motherboard layouts. This robust cooling solution is specifically designed to address the thermal management needs of powerful processors within a compact 2U server form factor. Featuring a large, optimized fin area and a solid copper base, the SNK-P0048P efficiently transfers heat away from the CPU, ensuring optimal performance and stability under various operating conditions. The unique design of this heat sink allows for excellent airflow, further enhancing its cooling capabilities. It is easy to install with a secure mounting system that ensures a tight fit to the CPU, providing excellent thermal conductivity without exerting undue pressure on the processor. Whether deployed in virtualization, cloud computing, or high-performance computing environments, the SUPERMICRO SNK-P0048P heat sink is an indispensable component for maintaining system health and achieving consistent, reliable performance.

You May Also Be Interested in

Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess