EN
  • EN
  • DE

SUPERMICRO SNK-P0049P - Supermicro Heat Sink X10, X11 1U UP Servers

Part No SUPERMICRO SNK-P0049P - Supermicro Heat Sink X10, X11 1U UP Servers
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0049P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435523-SUPERMICRO SNK-P0049P - Supermicro Heat Sink X10, X11 1U UP Servers
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0049P - Supermicro Heat Sink X10, X11 1U UP Servers CAD Model

Description

The SUPERMICRO SNK-P0049P is a meticulously engineered heat sink designed to provide exceptional cooling for 1U UP servers compatible with Supermicro’s X10 and X11 platforms. This passive cooling solution is tailored for space-constrained environments, ensuring that even in the densest server configurations, optimal thermal performance is maintained. Crafted from high-quality materials, the SNK-P0049P features an advanced fin design that maximizes surface area for heat dissipation, effectively lowering CPU temperatures and enhancing system stability. Its compatibility with both the X10 and X11 platforms ensures that it remains a versatile choice for a wide range of server applications, from cloud computing and virtualization to high-performance computing. With a focus on reliability, the SNK-P0049P is built to Supermicro’s rigorous quality standards, providing a durable and efficient cooling solution that helps maintain server performance while extending hardware longevity.

You May Also Be Interested in

Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess