EN
  • EN
  • DE

SUPERMICRO SSG-2028R-E1CR24H - SuperStorage SSG-2028R X10DRH-IT 2U 24x2.5 2x2.5

Part No SUPERMICRO SSG-2028R-E1CR24H - SuperStorage SSG-2028R X10DRH-IT 2U 24x2.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperStorage Server 2028R-E1CR24H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435779-SUPERMICRO SSG-2028R-E1CR24H - SuperStorage SSG-2028R X10DRH-IT 2U 24x2.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-2028R-E1CR24H - SuperStorage SSG-2028R X10DRH-IT 2U 24x2.5 2x2.5 CAD Model

Description

The SUPERMICRO SSG-2028R-E1CR24H is part of the SuperStorage line, a highly reliable storage server solution designed with a focus on high-density and performance. It integrates the X10DRH-IT motherboard into a 2U rackmount chassis, capable of housing 24x2.5 inch drives, plus an additional 2x2.5 inch drives for flexible storage configuration. This server is tailored for enterprises requiring vast storage capabilities for applications such as virtualization, cloud computing, and large-scale database management. The support for dual Intel Xeon E5-2600 v3/v4 series processors ensures strong performance for demanding applications, complemented by up to 1TB of DDR4 memory across 16 DIMM slots for efficient operation under load. Redundant power supplies enhance the system's reliability, securing against power failures and ensuring uninterrupted services. RAID configuration options offer robust data protection and speed optimization, while the comprehensive suite of I/O ports and expansion slots provide extensive connectivity and scalability options. With its emphasis on performance, capacity, and reliability, the SSG-2028R-E1CR24H stands as a formidable choice for data-intensive workloads in a variety of enterprise environments.

You May Also Be Interested in

IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess