EN
  • EN
  • DE

SUPERMICRO WD3000FYYZ-SM - 3TB 7.2K 3.5 SATA 6G WD3000FYYZ

Part No SUPERMICRO WD3000FYYZ-SM - 3TB 7.2K 3.5 SATA 6G WD3000FYYZ
Manufacturer Supermicro
Catalog Hard Drives
Description 3TB 7.2K 3.5 SATA 6G WD3000FYYZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435485-SUPERMICRO WD3000FYYZ-SM - 3TB 7.2K 3.5 SATA 6G WD3000FYYZ
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO WD3000FYYZ-SM - 3TB 7.2K 3.5 SATA 6G WD3000FYYZ CAD Model

Description

The SUPERMICRO WD3000FYYZ-SM is a 3TB hard drive that combines high capacity with performance, making it an ideal choice for enterprise storage solutions. With a rotational speed of 7200 RPM, this 3.5-inch SATA 6G hard drive ensures fast access to data, enhancing overall system performance. Its large storage capacity makes it suitable for applications requiring extensive data storage, such as data centers, video surveillance systems, and high-performance computing environments. The SATA 6G interface provides high data transfer speeds, making the drive capable of handling data-intensive tasks with ease. Built for reliability and durability, the WD3000FYYZ-SM is designed to withstand the demands of continuous operation in challenging environments, securing data integrity and system reliability.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD240GBKS4-EB. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-EX8T - UCS S3260 Disk Expansion Tray with 4x 2TB Total:8T
Need more? Email Us
CISCO
Cisco UCS-HD12T7KL4KN. HDD size: 3.5", HDD capacity: 12 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD19TMB3X-EP. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBKNK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-12G240 - UCSC C3X60 400GB 12Gbps SSD (Gen 2)
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
Cisco UCS-SD120GBMS4-EV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess