EN
  • EN
  • DE

DN2535N5

Part No DN2535N5
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Depletion-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1168337-DN2535N5
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DN2535N5 CAD Model

Description

The DN2535N5 is a depletion-mode N-channel MOSFET manufactured by Supertex, Inc. This MOSFET is designed for high-voltage, low-current switching applications, offering a normally-on behavior suitable for various control and protection circuits. Depletion-mode MOSFETs are typically used in current source, solid state relays, and high-side switch applications.

Applications

  • Current Regulators
  • Solid State Relays (SSRs)
  • High-Side Switches
  • Protection Circuits
  • LED Lighting
  • Analog Switches

Features

  • Depletion-Mode Operation: Normally-on behavior simplifies certain circuit designs.
  • High Voltage Capability: Designed to handle high voltage levels, ensuring reliability.
  • Low Gate Charge: Enables fast switching speeds.
  • Low Input Capacitance: Improves high-frequency performance.
  • RoHS Compliant: Complies with environmental regulations, ensuring eco-friendly operation.
  • TO-252 Package: Suitable for surface mount assembly and provides good thermal dissipation.

Benefits

  • Simplified Circuit Design: Normally-on behavior simplifies the design of control and protection circuits.
  • Enhanced Reliability: High voltage capability and robust design ensure reliable operation in demanding applications.
  • Fast Switching: Low gate charge enables efficient switching in high-frequency circuits.
  • Improved Performance: Low input capacitance enhances high-frequency performance.
  • Environmentally Friendly: RoHS compliant, contributing to a greener product.
  • Efficient Thermal Dissipation: TO-252 package facilitates efficient heat removal.

Additional Details

The DN2535N5 has a typical drain-source voltage (VDS) rating. The on-resistance (RDS(on)) and gate threshold voltage (VGS(th)) are key parameters for optimizing circuit performance. The datasheet provides detailed information on these parameters, as well as thermal characteristics, and application guidelines. The negative gate voltage must be considered for switching it off.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess