The DN3525N8 is an N-Channel enhancement-mode vertical DMOS FET designed for high-voltage, high-speed switching applications. Manufactured by Supertex, Inc., it leverages advanced DMOS technology to deliver exceptional performance in demanding circuits. This MOSFET is known for its fast switching speeds, low on-resistance, and robust design, making it suitable for a wide array of industrial and commercial uses.
Applications:
- Solid-state relays
- High-voltage power supplies
- DC-DC converters
- LED lighting systems
- Motor control circuits
Features:
- High breakdown voltage (VDS): Ensures safe operation in high-voltage environments.
- Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
- Fast switching speed: Enables efficient operation at high frequencies.
- Enhancement-mode: Simplifies gate drive requirements.
- Avalanche energy rated: Provides robustness against inductive kickback.
Benefits:
- Improved system efficiency: The low on-resistance reduces power loss, leading to higher overall efficiency.
- Enhanced reliability: The high breakdown voltage and avalanche energy rating ensure reliable performance under stressful conditions.
- Simplified design: The enhancement-mode operation simplifies gate drive circuitry, reducing component count and cost.
- Reduced heat dissipation: Lower RDS(on) translates to less heat generation, improving thermal management.
- Increased switching speed: Faster switching allows for higher frequency operation, enabling smaller and more efficient designs.
Technical Specifications:
The DN3525N8 typically features a drain-source breakdown voltage (VDS) of around 350V, a continuous drain current (ID) of several amperes (values may vary based on temperature and application), and a low gate threshold voltage. Its fast switching times and low input capacitance make it ideal for high-frequency applications. The device is commonly available in through-hole packages such as TO-92 or similar, which facilitates easy mounting and heat dissipation. Consult the manufacturer's datasheet for specific values and operating conditions.