The LR8N3 is a Supertex, Inc. high voltage linear regulator. This device is designed to provide a regulated output voltage from a high voltage input, typically used in applications where a stable voltage is required despite variations in the input voltage or load current.
Applications:
- Off-line power supplies
- LED lighting
- HV start-up regulator
- Instrumentation
- Industrial control
- High voltage bias supplies
Features:
- High voltage input: Designed to withstand high input voltages.
- Adjustable output voltage: The output voltage can be adjusted using external resistors.
- Low quiescent current: Minimizes power consumption in standby mode.
- Over-temperature protection: Protects the device from overheating.
- Short circuit protection: Protects the device from damage due to short circuits.
- Small package size: Allows for compact circuit designs.
Benefits:
- Stable output voltage: Provides a regulated output voltage despite variations in input voltage and load current.
- Reduced power consumption: Low quiescent current minimizes power consumption.
- Enhanced system reliability: Over-temperature and short circuit protection enhance system reliability.
- Simplified circuit design: Easy to use and requires few external components.
- Cost-effective solution: Provides a cost-effective solution for high voltage regulation.
Additional Details:
The LR8N3 typically requires external components such as resistors and capacitors for setting the output voltage and ensuring stability. The selection of these components is crucial for optimal performance. It is essential to consult the datasheet for detailed specifications, including input voltage range, output voltage range, output current capability, and thermal characteristics. Proper heat sinking may be required to dissipate heat generated by the device, especially at high input voltages and output currents. The LR8N3 is often used in applications where a simple and reliable high voltage regulator is needed.