EN
  • EN
  • DE

VP0109N3

Part No VP0109N3
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279729-VP0109N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP0109N3 CAD Model

Description

The VP0109N3 is a high voltage N-Channel enhancement-mode MOSFET manufactured by Supertex (now Microchip Technology). This MOSFET is designed for high voltage switching applications and is commonly used in solid-state relays, high voltage power supplies, and LED lighting drivers. The device is available in a variety of packages, including through-hole and surface mount options.

Applications:

  • Solid State Relays (SSRs): Used as the switching element in SSRs.
  • High Voltage Power Supplies: Employed in high voltage power supplies for switching and regulation.
  • LED Lighting Drivers: Suitable for driving high-brightness LEDs in lighting applications.
  • Capacitor Discharge Circuits: Used in applications that require controlled discharge of capacitors.
  • High Voltage Amplifiers: Can be used in amplifier circuits for high voltage signals.

Features:

  • High Voltage Rating: Typically rated for 100V or higher, suitable for high voltage applications.
  • N-Channel Enhancement Mode: Provides easy gate drive and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • Avalanche Ruggedness: Capable of withstanding transient voltage spikes.
  • Various Package Options: Available in through-hole and surface mount packages for different mounting requirements.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation and increases overall efficiency.
  • Reliable Switching: Designed for reliable performance in high voltage switching applications.
  • Simplified Design: N-channel configuration simplifies gate drive requirements.
  • Robust Performance: Avalanche ruggedness provides protection against voltage transients.
  • Versatile Application: Suitable for a wide range of high voltage applications.

Additional Details:

The VP0109N3's high voltage rating and low on-resistance are critical for high-efficiency power switching. The N-channel enhancement mode allows for easy interfacing with control circuits. The MOSFET's avalanche ruggedness enhances its ability to withstand transient voltage spikes, improving overall system reliability. The datasheets provide detailed specifications on breakdown voltage, on-resistance, gate charge, and switching times, which are essential for precise circuit design. Furthermore, the availability of different package options allows designers to select the most suitable package for their specific board layout and thermal management requirements.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess