EN
  • EN
  • DE

KBP205G

Part No KBP205G
Manufacturer Surge Components
Description Single Phase 2.0 AMPS. Glass Passivated Bridge Rectifiers 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Surge Components
Win Source Part Number 1192670-KBP205G
Manufacturer Homepage www.surgecomponents.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP205G CAD Model

Description

The KBP205G is a single-phase bridge rectifier manufactured by Surge Components. It's designed to convert alternating current (AC) to direct current (DC). The '205' indicates a voltage rating (likely 600V, though less common), and 'G' denotes lead-free compliance.

Applications

  • Power Supplies: Used for converting AC to DC voltage to power electronic circuits.
  • Adapters: AC to DC conversion in wall adapters and power bricks.
  • LED Lighting: Rectifies AC voltage to drive LEDs in lighting applications.
  • Motor Control: Converts AC to DC for controlling DC motors.
  • Household Appliances: Rectification in various appliances requiring DC power.

Features

  • High Surge Current Capability: Withstands transient current surges.
  • High Reliability: Provides stable and dependable performance.
  • Low Forward Voltage Drop: Minimizes power losses during rectification.
  • Ideal for Printed Circuit Board Assembly: Designed for easy PCB mounting.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly.
  • Voltage Rating: Typically 200V.
  • Current Rating: Typically 2A.

Benefits

  • Efficient AC-DC Conversion: Minimizes power losses during conversion.
  • Reliable Performance: Ensures stable and dependable operation.
  • Compact Size: Allows for integration into space-constrained designs.
  • Easy Integration: Designed for easy mounting on printed circuit boards.
  • Environmentally Compliant: Lead-free and RoHS compliant.

Additional Details

The KBP205G is commonly packaged in a KBP package, which is a through-hole package. It internally consists of four diodes in a bridge configuration. The maximum forward voltage drop per diode is generally around 1V. The operating temperature range is typically -55°C to +150°C. The surge current rating is an important specification indicating its ability to withstand transient surges. This bridge rectifier is commonly used for various general-purpose power rectification applications requiring a 2A current rating.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess