EN
  • EN
  • DE

VE-471M1ETR-1010S

Part No VE-471M1ETR-1010S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 25V SMD / 470 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 400 mA @ 120 Hz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VE-471M1ETR-1010STR,2616-VE-471M1ETR-1010S
Standard Package 500
Win Source Part Number 1330976-VE-471M1ETR-1010S
Ultra Librarian 3D Model Ultra Librarian VE-471M1ETR-1010S CAD Model

Description

The SURGE VE-471M1ETR-1010S is an aluminum electrolytic capacitor with 470 µF capacitance and ±20% tolerance.

  • Capacitance: 470 µF
  • Tolerance: ±20%
  • Voltage Rating: 25V
  • Temperature Range: -40°C to 85°C
  • Application: General-Purpose
  • Package: Surface Mount Radial, Can - SMD
  • Size: 0.394" Dia (10.00mm)
  • Height: 0.413" (10.50mm)
  • Packaging: Tape & Reel (TR), Strip
  • Standard Package: 500 pieces
  • Ripple Current: 400 mA @ 120 Hz
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess