EN
  • EN
  • DE

PCMB061H-2R2MS/PCMC061H-2R2MS

Part No PCMB061H-2R2MS/PCMC061H-2R2MS
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345902-PCMB061H-2R2MS/PCMC061H-2R2MS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCMB061H-2R2MS/PCMC061H-2R2MS CAD Model

Description

The Susumu PCMB061H-2R2MS and PCMC061H-2R2MS are molded power inductors designed for high-current, low-profile applications. The key distinction between PCMB and PCMC series often lies in slight variations in dimensions, shielding effectiveness or construction materials, though both are designed for similar applications. Their low DC resistance (DCR) and high saturation current make them well-suited for use in DC-DC converters and power supply circuits.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Point-of-load (POL) regulators
  • LED lighting circuits
  • Noise filtering circuits

Features:

  • Inductance: 2.2 µH (Microhenries)
  • Molded Construction: Provides enhanced mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • High Saturation Current: Handles high peak currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power losses, leading to higher efficiency.
  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Stable Performance: Maintains stable inductance under varying current and temperature conditions.
  • Reliable Operation: Robust construction ensures reliable performance in demanding environments.
  • Space Saving: Compact size allows for integration into small electronic devices.

Additional Details:

The "PCMB061H" and "PCMC061H" designate the series and specific package dimensions, with subtle differences between the two. "2R2MS" indicates the inductance value (2.2µH) and tolerance. The molded construction provides physical protection and enhances reliability. The saturation current and rated current are key parameters and are specified in the Susumu datasheet. Ensure that the inductor is operated within these limits to avoid performance degradation. These inductors are designed for surface mount applications, which streamlines the manufacturing process. Refer to the official Susumu datasheet for detailed specifications, including dimensions, electrical characteristics, soldering guidelines, and operating temperature range. Always consult the datasheet for specific application recommendations and performance curves.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess