EN
  • EN
  • DE

RL-3264-6-R008-FN

Part No RL-3264-6-R008-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183247-RL-3264-6-R008-FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-6-R008-FN CAD Model

Description

The Susumu RL-3264-6-R008-FN is a high-precision thin film chip resistor, designed for applications demanding accurate and stable resistance. This resistor features a very low resistance value, making it suitable for current sensing and similar precise measurements. The FN designation indicates tighter tolerance or specific performance characteristics.

Applications:

  • Current sensing applications
  • Power management circuits
  • High-precision instrumentation
  • Medical electronics
  • Automotive control systems
  • Data acquisition systems

Features:

  • Resistance Value: 0.008 Ohms (R008)
  • Tolerance: Likely ±1% or better (FN likely indicates tighter tolerance than standard F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.25W
  • Thin Film Construction: Ensures excellent stability, low noise, and high accuracy.
  • Compact Size: 1206 (3216 metric) package for space-saving PCB mounting.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Precise Current Measurement: Allows for accurate monitoring of current flow.
  • Stable Performance: Maintains resistance value over temperature variations.
  • Reduced Noise: Minimizes signal distortion in sensitive circuits.
  • Compact Design: Facilitates high-density PCB layouts.
  • Reliable Operation: Provides consistent performance in demanding environments.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology to achieve its high precision and stability. These resistors are built with a thin film resistive element on a ceramic substrate, ensuring consistent performance. The terminals are typically plated with nickel and tin for good solderability.

The '6' in the part number denotes the resistor's power rating and size within the RL-3264 series. The 'FN' likely indicates a tighter tolerance or specific electrical characteristics beyond the standard 'F' tolerance. The low resistance value of 0.008 Ohms makes it appropriate for current sensing applications where minimal voltage drop is desired. The operating temperature range is generally -55°C to +155°C.

When choosing a resistor, important factors to consider include power dissipation, operating temperature, and required tolerance. Susumu provides detailed datasheets for their products, offering comprehensive information to assist in the selection process. The RL-3264-6-R008-FN offers a high level of precision and stability, making it suitable for critical applications requiring accurate current measurement or voltage division.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess