EN
  • EN
  • DE
Part No M141
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER SIZE 4 OVAL FLUSH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series M
Package Bulk
Product Status Active
Type Side (Diagonal)
Shape Oval
Cut Edge Full Flush
Length - Overall 4.70" (119.4mm)
Features Soft Grips
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.30.0000
California Prop 65 Warning Information
Win Source Part Number 199887-M141
Ultra Librarian 3D Model Ultra Librarian M141 CAD Model

Description

The M141 wire cutters from Swanstrom Tools USA are a must-have tool for any professional or hobbyist. With their side (diagonal) cutting type and soft grips, these wire cutters offer precision and comfort during use.

  • Overall Length: 4.70" (119.4mm)
  • Oval Shape: Ensures a secure grip for precise cuts
  • Applications: Suitable for cutting various types of wires
  • Cut Edge: Full flush cut edge for clean, smooth cuts
  • Compliance: California Prop 65 warning ensures safety regulations compliance
  • Design: High-quality construction and ergonomic design

You May Also Be Interested in

American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess