EN
  • EN
  • DE

SFCA030GH3AA2TO-C-LB-22P-STD

Part No SFCA030GH3AA2TO-C-LB-22P-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 30GB PSLC / Memory Card CFast 30GB pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-66
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 30GB
Technology pSLC
Temperature Range - Operating 0°C ~ 70°C
Base Product Number SFCA030
Other Names 606192
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243188-SFCA030GH3AA2TO-C-LB-22P-STD
Ultra Librarian 3D Model Ultra Librarian SFCA030GH3AA2TO-C-LB-22P-STD CAD Model

Description

The Swissbit F-66 is a CFast memory card with a memory size of 30GB.

  • Memory Card Type: CFast
  • Memory Size: 30GB
  • Technology: pseudo-SLC (pSLC)
  • Temperature Range: 0°C to 70°C
  • ECCN: 3A991B1A
  • Lifecycle Status: Not recommended for new designs

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess