EN
  • EN
  • DE

SFSD032GL1BM1TO-E-HG-111-STD

Part No SFSD032GL1BM1TO-E-HG-111-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD SDHC 32GB CLASS 6 MLC / Memory Card SDHC? 32GB Class 6 MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series S-40
Package Tray
Product Status Obsolete
Memory Type SDHC™
Memory Size 32GB
Speed Class 6
Technology MLC
Temperature Range - Operating -25°C ~ 85°C
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243165-SFSD032GL1BM1TO-E-HG-111-STD
Ultra Librarian 3D Model Ultra Librarian SFSD032GL1BM1TO-E-HG-111-STD CAD Model

Description

The SFSD032GL1BM1TO-E-HG-111-STD is a memory card module manufactured by Swissbit NA Inc.

  • Series: S-40
  • Manufacturer: Swissbit NA Inc.
  • Memory Size: 32GB
  • Memory Card Type: SDHC
  • Operating Temperature: -25°C to 85°C
  • Speed Rating: Class 6
  • ECCN: 3A991B1A
  • HTSUS Code: 8523.51.0000
  • Application: Memory card applications

You May Also Be Interested in

Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess