EN
  • EN
  • DE
  • IT

S5F3MS

Part No S5F3MS
Manufacturer Switchcraft Inc.
Catalog Circular Connectors - Adapters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr Switchcraft Inc.
Package Bulk
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert To) XLR
Number of Positions (Convert From) 5
Number of Positions (Convert To) 3
Mounting Type Free Hanging (In-Line)
Fastening Type Push-Pull
Housing Material Zinc Die Cast
Housing Color Silver
Features DMX Equipment Usage
Shielding Unshielded
Orientation (Convert From) Keyed
Orientation (Convert To) Keyed
Housing Finish Nickel
Other Names S5F3M,S5F3M
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1294242-S5F3MS
Ultra Librarian 3D Model Ultra Librarian S5F3MS CAD Model

Description

The S5F3MS circular connector adapter is designed for DMX equipment usage and features a push-pull fastening type.

  • Material: Zinc die-cast
  • Housing Finish: Nickel
  • Color: Silver
  • Mounting Type: Free hanging (in-line)
  • Temperature Range: -55°C to 125°C
  • Conversion: Converts from female sockets to male pins
  • Positions (Female): 5
  • Positions (Male): 3
  • Orientation: Keyed on both ends
  • RoHS Compliance: RoHS compliant
  • ECCN: EAR99

You May Also Be Interested in

LEMO
CONN ADAPTER 10P-10P F-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN T-ADPT 4P-4/4P F-F/M INLINE
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F-F PNL MNT
Need more? Email Us
Molex, LLC
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 8P-8/8P M-F/F INLINE
Need more? Email Us
Phoenix Contact
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F/M-F/M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess