EN
  • EN
  • DE

SPC1016S56RG

Part No SPC1016S56RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N & P Pair Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257807-SPC1016S56RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC1016S56RG CAD Model

Description

The SPC1016S56RG is a Power MOSFET manufactured by SYNC POWER Crop. It's designed for high-efficiency synchronous rectification in isolated DC-DC converters, providing excellent performance in terms of switching speed and low on-resistance.

Applications:

  • Synchronous Rectification: Ideal for use in synchronous rectification circuits to improve efficiency.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Power Adapters: Applied in power adapters to enhance efficiency and reduce heat dissipation.
  • LED Lighting: Employed in LED lighting systems for efficient power management.
  • Battery Chargers: Used in battery chargers to optimize charging efficiency and reduce charging time.

Features:

  • Low On-Resistance: Features a very low on-resistance (RDS(on)), reducing power losses and improving efficiency.
  • High Switching Speed: Offers high switching speed, allowing for efficient operation at high frequencies.
  • Logic Level Gate Drive: Designed for logic level gate drive, simplifying the driving circuitry.
  • Avalanche Rated: Avalanche rated for enhanced ruggedness and reliability.
  • Lead-Free Package: Available in a lead-free package, complying with environmental standards.

Benefits:

  • Improved Efficiency: Significantly improves efficiency in power conversion applications.
  • Reduced Heat Dissipation: Reduces heat dissipation due to its low on-resistance.
  • Simplified Design: Simplifies design with its logic level gate drive capability.
  • Enhanced Reliability: Provides enhanced reliability with its avalanche rating.
  • Environmentally Friendly: Complies with environmental standards with its lead-free package.

Technical Specifications:

The SPC1016S56RG typically has a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of around 10A. The on-resistance (RDS(on)) is very low, typically less than 10 mOhms. The gate threshold voltage is logic-level compatible, typically around 2.5V. It is available in a surface-mount package such as a PDFN package for efficient heat dissipation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess