The MCB3216K-121RC20DC05 is a multi-layer chip bead inductor manufactured by TA-I. It's designed for effective noise suppression in various electronic circuits. This component is part of the MCB3216K series, which are known for their compact size and reliable performance in filtering high-frequency noise.
Applications:
- Power supply lines in electronic devices
- Noise filtering in signal lines
- EMI suppression in consumer electronics
- Decoupling in digital circuits
- Filtering in automotive electronics
Features:
- Compact 3216 (1206) package size
- High impedance at high frequencies
- Excellent noise suppression characteristics
- Multi-layer construction for enhanced reliability
- Surface mount device (SMD) for automated assembly
Benefits:
- Effectively reduces unwanted noise and interference
- Improves the stability and reliability of electronic circuits
- Saves board space due to its small size
- Easy to integrate into automated manufacturing processes
- Helps to meet electromagnetic compatibility (EMC) requirements
Additional Details:
The MCB3216K-121RC20DC05 has an impedance of 120 ohms at 100 MHz. It is designed for a current rating of 2A DC. The operating temperature range is typically -55°C to +125°C. The component's physical dimensions are approximately 3.2mm x 1.6mm x 1.1mm. This chip bead inductor is RoHS compliant, ensuring it meets environmental regulations.
Proper placement and soldering techniques are crucial for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and recommended soldering profiles.