EN
  • EN
  • DE

RM06BTN2402

Part No RM06BTN2402
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296534-RM06BTN2402
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06BTN2402 CAD Model

Description

The RM06BTN2402 is a precision thick film chip resistor manufactured by TA-I Technology Co., Ltd. Designed for a wide array of general-purpose applications, this resistor offers stable and reliable resistance within a small surface-mount footprint. Its robust construction and excellent performance characteristics make it a suitable choice for diverse electronic circuits.

Applications

  • Consumer Electronics (e.g., Smartphones, Tablets, Laptops)
  • Industrial Automation Equipment
  • Medical Devices (e.g., Diagnostic Equipment, Monitoring Systems)
  • Telecommunications Infrastructure
  • Power Management Systems
  • Automotive Applications (e.g., Engine Control Units, Infotainment Systems)

Features

  • Compact Size: The RM06BTN2402 is housed in a small 0603 package, maximizing board space efficiency.
  • Thick Film Technology: Utilizes a thick film resistive element, ensuring long-term stability and reliability.
  • High Precision: Offers a tight tolerance, ensuring accurate resistance values for demanding applications.
  • Wide Resistance Range: Available in various resistance values to accommodate diverse circuit requirements.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Excellent Stability: Provides stable resistance values across a wide range of operating temperatures and humidity levels.

Benefits

  • Space Saving: Its small package size allows for high-density circuit designs, reducing overall system size.
  • Reliable Performance: The thick film technology ensures consistent and dependable performance over extended periods.
  • Accurate Resistance: The tight tolerance enables precise circuit operation, improving overall system performance.
  • Versatile Application: Suitable for diverse applications due to its wide range of resistance values and robust performance.
  • Environmentally Friendly: RoHS compliance ensures the absence of hazardous substances, promoting environmental responsibility.
  • Cost-Effective: Provides a balance of performance and price, offering a cost-effective solution for numerous applications.

Additional Details

The RM06BTN2402 possesses a resistance value of 24.0 kOhms. The power rating is typically 1/10W. It offers a tolerance of 0.1%. The operating temperature range typically spans from -55°C to +155°C. This resistor is supplied in tape and reel packaging for automated assembly processes. The termination finish typically features matte tin, providing excellent solderability. The RM06BTN2402 is designed for reflow soldering processes and meets industry-standard requirements for surface mount resistors. Its compact size, high precision, and robust construction render it a reliable choice for critical electronic applications where space and performance are paramount.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess