The RM06FTN12R0 is a 6mm carbon film resistor manufactured by TA-I Technology Co., Ltd. These resistors are designed for general-purpose applications where a small, reliable, fixed-value resistor is required. The RM06 series offers a flameproof epoxy coating and stable performance across varying environmental conditions.
Applications
- General electronics circuits
- Current limiting in LED circuits
- Voltage division in sensor circuits
- Consumer electronics like audio equipment
- Power supplies for small devices
- Instrumentation and measurement tools
Features
- Compact 6mm diameter size
- Carbon film resistive element for cost-effectiveness
- Flameproof epoxy coating for enhanced safety
- Fixed resistance value of 12 Ohms
- High stability under different temperatures
- Excellent price-performance ratio making it suitable for mass production
Benefits
- Small size allows for dense PCB layouts, saving space.
- Carbon film offers a budget-friendly solution for common applications.
- Flameproof coating increases the overall safety and reliability of the device.
- Consistent performance ensures predictable circuit behavior.
- Wide operating temperature range expands the potential application environments.
Technical Specifications
The RM06FTN12R0 has a resistance value of 12 Ω (12R0 = 12 Ohms). The resistance tolerance is typically ±1% or ±5%, depending on the specific ordering code. The power rating is commonly 0.125W (1/8W). The maximum operating voltage depends on the resistance and power rating; please refer to the TA-I datasheet for exact voltage limits. The operating temperature range typically spans from -55°C to +155°C.
These resistors are typically RoHS compliant, adhering to environmental regulations. Packaging options include tape and reel for automated placement. The epoxy coating gives good insulation properties and protects against humidity.