EN
  • EN
  • DE

RM06JTN225

Part No RM06JTN225
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296551-RM06JTN225
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06JTN225 CAD Model

Description

The RM06JTN225 is a precision fixed resistor manufactured by TA-I Technology Co., Ltd. It's part of the RM06J series, known for its compact size and reliable performance in various electronic applications. This particular resistor has a resistance value of 2.2MΩ (2,200,000 ohms) and a tolerance of ±5%, indicated by the 'J' in the part number. Its small form factor makes it suitable for high-density circuit board designs where space is a premium.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Employed in control circuits, instrumentation, and power supplies.
  • Medical Devices: Integrated into diagnostic equipment and monitoring systems where precision and reliability are critical.
  • Automotive Electronics: Utilized in various automotive control modules and sensor circuits.
  • LED Lighting: Used for current limiting in LED driver circuits.

Features:

  • Small Size: Compact RM0603 package for space-saving designs.
  • Resistance Value: 2.2MΩ (2,200,000 ohms).
  • Tolerance: ±5% resistance tolerance ensuring acceptable accuracy.
  • Stable Performance: Reliable operation under various environmental conditions.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: The small size allows for higher component density on circuit boards.
  • Accurate Resistance: The ±5% tolerance ensures reliable and predictable circuit behavior.
  • Consistent Performance: Provides stable resistance over a wide range of operating temperatures.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free and meets environmental regulations.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The RM06JTN225 resistor uses a thick film resistive element. The operating temperature range is typically -55°C to +155°C. The power rating is generally 1/10W. It is designed for surface mount technology (SMT) assembly, making it compatible with automated manufacturing processes. This resistor is commonly used in voltage dividers, current limiting circuits, and pull-up/pull-down resistor applications.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess