EN
  • EN
  • DE

RM06JTN331

Part No RM06JTN331
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296553-RM06JTN331
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06JTN331 CAD Model

Description

The RM06JTN331 is a precision fixed resistor manufactured by TA-I Technology Co., Ltd. It's part of the RM06J series, known for its compact size and reliable performance in various electronic applications. This particular resistor has a resistance value of 330Ω (330 ohms) and a tolerance of ±5%, indicated by the 'J' in the part number. Its small form factor makes it suitable for high-density circuit board designs where space is a premium.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Industrial Equipment: Employed in control circuits, instrumentation, and power supplies.
  • Medical Devices: Integrated into diagnostic equipment and monitoring systems where precision and reliability are critical.
  • Automotive Electronics: Utilized in various automotive control modules and sensor circuits.
  • LED Lighting: Used for current limiting in LED driver circuits.

Features:

  • Small Size: Compact RM0603 package for space-saving designs.
  • Resistance Value: 330Ω (330 ohms).
  • Tolerance: ±5% resistance tolerance ensuring acceptable accuracy.
  • Stable Performance: Reliable operation under various environmental conditions.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: The small size allows for higher component density on circuit boards.
  • Accurate Resistance: The ±5% tolerance ensures reliable and predictable circuit behavior.
  • Consistent Performance: Provides stable resistance over a wide range of operating temperatures.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free and meets environmental regulations.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The RM06JTN331 resistor uses a thick film resistive element. The operating temperature range is typically -55°C to +155°C. The power rating is generally 1/10W. It is designed for surface mount technology (SMT) assembly, making it compatible with automated manufacturing processes. This resistor is commonly used in voltage dividers, current limiting circuits, and pull-up/pull-down resistor applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess