EN
  • EN
  • DE

RM12FTN2741

Part No RM12FTN2741
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296592-RM12FTN2741
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12FTN2741 CAD Model

Description

The RM12FTN2741 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It's part of the RM series, a popular choice for its stability and reliability in various electronic circuits. The '2741' designation indicates a resistance value of 2.74kΩ (274 x 10^1 ohms). As a surface mount device (SMD), it's optimized for automated assembly processes.

Applications

  • Consumer Electronics: Used in various consumer products such as audio amplifiers, DVD players, and digital cameras for current limiting and voltage division.
  • Industrial Equipment: Integrated into control systems, power supplies, and test equipment for accurate resistance and circuit protection.
  • Automotive Electronics: Employed in engine control units (ECUs), sensor circuits, and lighting systems for reliable performance in harsh environments.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices where precision and reliability are critical.
  • Telecommunications: Integrated into network equipment, routers, and modems for signal conditioning and impedance matching.

Features

  • Thick Film Technology: Provides excellent stability, reliability, and long-term performance.
  • Surface Mount Device (SMD): Suitable for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Allows for high-density circuit designs, enabling miniaturization of electronic devices.
  • High Precision: Offers tight tolerance, ensuring accurate resistance values for optimal circuit performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits

  • Reliable Performance: Delivers consistent resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Streamlines manufacturing processes, reducing time and costs associated with manual assembly.
  • Space Saving: Enables the design of smaller and more compact electronic products.
  • Accurate Circuit Control: Ensures precise voltage and current regulation, improving overall circuit performance.
  • Environmental Protection: Reduces the use of hazardous substances, contributing to a cleaner environment.

Additional Details

The RM12FTN2741 typically has a tolerance of 1% or 5%, depending on the specific grade. Its power rating is usually 1/4W or 1/8W. The operating temperature range generally spans from -55°C to +155°C. The resistors are supplied in tape and reel packaging for automated pick-and-place assembly. They consist of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material to ensure reliable connections.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess