EN
  • EN
  • DE

TA0908A

Part No TA0908A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 875 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263647-TA0908A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0908A CAD Model

Description

The TA0908A is a SAW (Surface Acoustic Wave) filter produced by TAI-SAW TECHNOLOGY CO., LTD. These filters are used in radio frequency (RF) systems to selectively pass signals within a specific frequency range while attenuating unwanted signals outside that range.

Applications:

  • Mobile Communication Systems: Found in cellular phones and base stations for filtering RF signals to improve signal quality and prevent interference.
  • Wireless Networking (Wi-Fi): Used in routers and network adapters to filter signals, ensuring reliable data transmission.
  • GPS Receivers: Employed to isolate the GPS signal from noise, improving accuracy in navigation devices.
  • Satellite Communication: Used in satellite receivers to filter the desired signal from other frequencies.
  • ISM Band Applications: Filters for devices operating in the Industrial, Scientific, and Medical (ISM) radio bands.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals, preventing interference and improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, maximizing signal strength and improving receiver sensitivity.
  • Small Size: Compact design allows for integration into small electronic devices, optimizing space utilization.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly onto printed circuit boards.
  • Stable Performance: Maintains consistent performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering out unwanted frequencies.
  • Enhanced Communication Range: Low insertion loss maximizes signal strength, allowing for increased communication range.
  • Reduced Interference: Prevents unwanted signals from disrupting communication.
  • Compact Device Design: Small size enables the design of smaller, more portable electronic devices.
  • Reliable Performance: Ensures consistent and reliable operation in various environmental conditions.

Additional Details:

The TA0908A's specific technical specifications, including center frequency, bandwidth, insertion loss, and attenuation, are detailed in the manufacturer's datasheet. Engineers and designers should consult the datasheet to ensure the filter meets the requirements of their specific application. Proper impedance matching is crucial for optimal performance. The materials used in the filter's construction are selected for their piezoelectric properties and thermal stability, contributing to its overall reliability and performance characteristics.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess