EN
  • EN
  • DE

TA1049A

Part No TA1049A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 702 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165197-TA1049A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1049A CAD Model

Description

The TA1049A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are commonly employed in radio frequency (RF) applications to selectively pass desired signals while rejecting unwanted ones. Its characteristics include low insertion loss, high attenuation, and stable performance. The TA1049A is designed to meet stringent requirements for signal filtering in wireless communication systems.

Applications:

  • Wireless Communication Systems: Filtering RF signals in mobile phones, tablets, and other wireless devices.
  • Remote Control Devices: Used in remote control systems for noise reduction and clear signal transmission.
  • RF Transceivers: Integrated in transceivers to improve signal quality and reduce interference.
  • Navigation Systems: GPS and other navigation systems to filter signals for accurate positioning.
  • IoT Devices: Wireless sensors and other IoT devices for reliable communication.

Features:

  • SAW Filter Technology: Uses surface acoustic waves for precise and reliable filtering.
  • Low Insertion Loss: Minimizes signal loss within the passband, maintaining signal strength.
  • High Attenuation: Effectively rejects unwanted signals and noise outside the passband.
  • Compact Size: Allows for integration in space-constrained devices.
  • Stable Performance: Provides consistent performance over a wide temperature range.
  • Surface Mount Device (SMD): Designed for easy integration into automated assembly lines.

Benefits:

  • Improved Signal Clarity: Reduces noise and interference, resulting in clearer signals.
  • Enhanced System Performance: Optimizes the performance of RF systems.
  • Smaller Device Size: Enables the development of compact wireless devices.
  • Increased Reliability: Ensures consistent performance over time and temperature variations.
  • Cost-Effective Solution: Provides excellent filtering performance at a reasonable cost.

The TA1049A SAW filter is engineered to operate at a specific center frequency, providing accurate and efficient filtering. Insertion loss is generally very low, typically less than a few decibels, to maintain signal strength. The filter offers high attenuation in the stopband to effectively remove unwanted signals. This ensures a cleaner signal for improved device performance. It's typically available in a surface-mount package, suitable for automated assembly processes. The operating temperature range is designed to be stable in various environmental conditions. For exact specifications like center frequency, bandwidth, insertion loss, and attenuation, consult the detailed datasheet for the TA1049A.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess