EN
  • EN
  • DE

TB1123A

Part No TB1123A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 46.2 MHz, 4.2 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018322-TB1123A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB1123A CAD Model

Description

The TB1123A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter out unwanted frequencies in radio frequency (RF) applications. They are commonly employed in communication systems to improve signal quality and reduce interference.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi routers, and other wireless devices for filtering RF signals.
  • Television Broadcasting: Implemented in television receivers and transmitters to select specific channels and reject unwanted signals.
  • Remote Control Systems: Utilized in remote controls for filtering signals and ensuring reliable operation.
  • GPS Devices: Employed in GPS receivers to filter out noise and improve the accuracy of location data.
  • Satellite Communication: Used in satellite transceivers to filter signals and prevent interference.

Features:

  • High Selectivity: Provides excellent filtering characteristics with sharp rejection of unwanted frequencies.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small Size: Compact design allows for easy integration into various electronic devices.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Enables better communication and data transmission by improving signal-to-noise ratio.
  • Reduced System Size: Compact design allows for smaller and more portable electronic devices.
  • Increased System Reliability: Stable performance ensures consistent and dependable operation.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive price.

Additional Details:

The TB1123A SAW filter operates at a specific center frequency and bandwidth, which are crucial parameters for its intended application. It exhibits specific insertion loss, passband ripple, and stopband attenuation characteristics. The filter's performance is also influenced by its operating temperature range and impedance matching. The component's small size and surface mount design make it compatible with automated assembly processes. For detailed specifications, refer to the datasheet provided by TAI-SAW TECHNOLOGY CO., LTD.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess