EN
  • EN
  • DE

BZT52B43S RR

Part No BZT52B43S RR
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description SOD-323F, 200mW, 2%, Small Signal Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 960085-BZT52B43S RR
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52B43S RR CAD Model

Description

The BZT52B43S RR is a surface mount Zener diode manufactured by Taiwan Semiconductor. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. This particular diode is available in a small outline transistor (SOT) package, making it suitable for high-density circuit board assemblies.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits from overvoltage conditions.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels.
  • Communication Equipment: Employed in communication devices for voltage stabilization and protection.

Features:

  • Surface Mount Package: SOT package allows for efficient assembly on printed circuit boards.
  • Precise Zener Voltage: Provides a stable and accurate Zener voltage.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Capability: Capable of withstanding high surge currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Halogen-Free: Free from halogenated compounds.

Benefits:

  • Reliable Voltage Regulation: Ensures stable voltage levels for sensitive electronic components.
  • Protection Against Voltage Spikes: Protects circuits from damage caused by transient voltages.
  • Compact Design: Small SOT package enables high-density board layouts.
  • Environmentally Friendly: RoHS compliant and halogen-free, reducing environmental impact.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

The BZT52B43S RR has a Zener voltage of approximately 43V. It’s designed to maintain this voltage across its terminals when the reverse current exceeds a specific threshold. The diode’s specifications include its Zener voltage tolerance, dynamic resistance, and maximum power dissipation. The SOT package allows for automated assembly processes, contributing to cost-effectiveness and manufacturing efficiency. The device’s ability to handle high surge currents makes it suitable for protecting circuits in harsh environments where voltage transients are common. Taiwan Semiconductor’s commitment to quality ensures that the BZT52B43S RR provides reliable performance and meets the stringent requirements of modern electronic designs. Furthermore, its compliance with environmental regulations makes it an environmentally responsible choice for a wide range of applications.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess