EN
  • EN
  • DE

S1J-03 R2

Part No S1J-03 R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 600V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1089742-S1J-03 R2
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1J-03 R2 CAD Model

Description

The S1J-03 R2 is a surface-mount rectifier manufactured by Taiwan Semiconductor. It is designed for general-purpose rectification applications, providing reliable performance in converting AC to DC. This rectifier is suitable for a variety of electronic circuits where efficient and stable power conversion is required.

Applications

  • Power Adapters: AC/DC adapters for various electronic devices.
  • Battery Chargers: Rectification in battery charging circuits.
  • LED Lighting: Rectification of AC power for LED driver circuits.
  • General Power Supplies: Rectification in linear power supplies.
  • Reverse Polarity Protection: Preventing damage from incorrect power connections.
  • Freewheeling Diode: Protecting inductive loads in various applications.

Features

  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Improves efficiency by minimizing power losses.
  • Surface Mount Package: Compact SMA (DO-214AC) package for space-saving assembly.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • High Temperature Soldering: Suitable for automated assembly processes.

Benefits

  • Efficient Rectification: Low forward voltage drop improves power conversion efficiency.
  • Compact Design: Small SMA package allows for miniaturization of electronic devices.
  • Enhanced Reliability: Glass passivated junction enhances long-term stability.
  • Robust Performance: High surge current capability provides protection against voltage transients.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.
  • Simplified Assembly: Surface mount design simplifies PCB assembly.

Additional Details

The S1J-03 R2 typically has a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 1.0A. The maximum forward voltage (VF) at 1.0A is approximately 1.1V. The operating junction temperature ranges from -55°C to +150°C. The SMA (DO-214AC) package conforms to standard dimensions for ease of integration in PCB layouts. Refer to the official datasheet from Taiwan Semiconductor for detailed specifications, thermal characteristics, and recommended soldering profiles to ensure optimal performance and long-term reliability of the component.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess