EN
  • EN
  • DE

SK320A R3

Part No SK320A R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 3A, 200V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1093274-SK320A R3
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK320A R3 CAD Model

Description

The SK320A R3 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-efficiency rectification and fast switching applications, making it suitable for use in circuits where minimizing power loss and maximizing switching speeds are critical requirements.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • LED lighting

Features:

  • Low forward voltage drop: Reduces power loss and enhances efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High surge current capability: Provides reliable protection against transient surges.
  • Surface mount package (SMB/DO-214AA): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Improved efficiency: Minimizes power dissipation, optimizing circuit performance.
  • Enhanced performance: Enables high-frequency operation, meeting the demands of modern electronics.
  • Reliable operation: Provides stable and consistent performance, even under adverse conditions.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Cost-effective: Offers a balanced mix of performance and affordability.

Additional Details:

The SK320A R3 typically comes in an SMB (DO-214AA) package, offering good thermal characteristics and enabling efficient heat dissipation. Its low forward voltage drop combined with fast switching speed makes it an excellent choice for applications where high efficiency and minimal switching losses are crucial. The diode's surge current capability ensures reliability, making it suitable for environments where power surges are a concern. It is often employed in space-constrained applications where optimal performance is essential. This rectifier is a versatile component for diverse power electronics applications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess