EN
  • EN
  • DE

SM321QF-BB

Part No SM321QF-BB
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962761-SM321QF-BB
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM321QF-BB CAD Model

Description

The SM321QF-BB is a transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This device provides a fast response time and low clamping voltage, making it suitable for protecting a wide range of applications.

Applications:

  • ESD Protection: Provides ESD protection for data lines, I/O ports, and power lines.
  • Microcontroller Protection: Protects microcontrollers from voltage transients.
  • USB Ports: Protects USB ports from ESD and transient voltage events.
  • HDMI Ports: Protects HDMI ports from ESD and transient voltage events.
  • Ethernet Ports: Protects Ethernet ports from ESD and transient voltage events.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Reacts quickly to transient voltage events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced Reliability: Protects sensitive electronic components from damage caused by transient voltage events.
  • Improved System Uptime: Reduces downtime by preventing component failures due to ESD and other transients.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.
  • Compliance: RoHS compliant, ensuring environmental responsibility.

Additional Details:

The SM321QF-BB typically features a standoff voltage of around 3.3V, a clamping voltage of approximately 7V, and a peak pulse power dissipation of several hundred watts. The 'BB' suffix usually indicates a specific package type, such as a SOD-323 or similar small surface-mount package. The low capacitance of this TVS diode is critical for protecting high-speed data lines, as excessive capacitance can degrade signal integrity. The fast response time ensures that the diode can quickly clamp transient voltages before they can damage sensitive components. Taiwan Semiconductor is a reputable manufacturer known for producing high-quality TVS diodes and other protection devices. This TVS diode is commonly used in a variety of electronic devices, including smartphones, tablets, computers, and industrial equipment. The RoHS compliance ensures that the device is free from hazardous substances. Proper grounding and layout techniques are essential for maximizing the effectiveness of TVS diodes in protecting electronic circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess