EN
  • EN
  • DE

SS14 R2

Part No SS14 R2
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838705-SS14 R2
Ultra Librarian 3D Model Ultra Librarian SS14 R2 CAD Model

Description

The SS14 R2, manufactured by Taiwan Semiconductor, is a Surface Mount Schottky Barrier Rectifier. This diode is designed for applications that require efficient rectification, low forward voltage drop, and fast switching speeds. It is commonly used in various electronic circuits for power management and protection.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • Switching mode power supplies (SMPS)
  • Portable devices and battery-powered applications

Features:

  • Low forward voltage drop: Reduces power loss and increases efficiency.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Fast switching speed: Minimizes switching losses and improves performance.
  • Surface mount package: Facilitates automated assembly and saves board space.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Improved energy efficiency in power conversion circuits.
  • Enhanced protection against voltage surges.
  • Reduced heat generation and improved system reliability.
  • Simplified manufacturing process and lower assembly costs.
  • Compliance with environmental standards.

Additional Details:

Key specifications of the SS14 R2 include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 1.0A
  • Forward Voltage (VF): Typically 0.5V at 1A
  • Reverse Leakage Current (IR): Typically 0.1 mA at VRRM
  • Operating Temperature Range: -55°C to +125°C
  • Package: SMA (DO-214AC)

The SS14 R2's low forward voltage drop is a critical feature that helps to minimize power losses in circuits, leading to improved overall efficiency. Its fast switching speed reduces switching losses, making it suitable for high-frequency applications. The surface mount package allows for easy integration into automated assembly lines, reducing manufacturing costs and improving production efficiency.

Designers should refer to the Taiwan Semiconductor datasheet for the SS14 R2 for detailed electrical characteristics, thermal information, and application recommendations. This will ensure proper usage and optimal performance in their specific designs.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1092 $57.8760
1,290+ $0.0896 $115.5840
1,995+ $0.0869 $173.3655
2,755+ $0.0840 $231.4200
3,560+ $0.0812 $289.0720
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess