EN
  • EN
  • DE

TS1084CP

Part No TS1084CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380942-TS1084CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1084CP CAD Model

Description

The TS1084CP is a 5A low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated output voltage with a minimal voltage drop, making it suitable for applications where efficiency and low voltage operation are crucial. The 'CP' likely refers to the package type.

Applications

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • Graphics Card Power Supplies
  • High-Efficiency Linear Regulators

Features

  • Low Dropout Voltage: Features a low dropout voltage, allowing for operation with minimal voltage difference between input and output.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, disabling the output when the device temperature exceeds a safe limit.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator.
  • Adjustable Output: Can be configured for adjustable output voltage using external resistors.
  • CP Package: Supplied in a CP package, which likely refers to a through-hole package (e.g., TO-220).

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Features: Overcurrent, thermal shutdown, and short-circuit protection enhance reliability and prevent damage.
  • Adjustable Output Voltage: Adjustable output voltage allows for flexible configuration in various applications.
  • High Current Capability: 5A output current capability supports a wide range of applications.

The TS1084CP is ideal for applications requiring a stable output voltage with high current capability and low dropout characteristics. Its built-in protection features and efficient operation make it a reliable choice for various electronic devices. The "CP" package likely refers to a through-hole package, facilitating easy mounting and heatsinking. Review the Taiwan Semiconductor datasheet for detailed specifications, including input voltage range, dropout voltage at various current levels, output voltage adjustment range, thermal resistance, and package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess