EN
  • EN
  • DE

TS431ACT B0

Part No TS431ACT B0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 2.495 Shunt Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101308-TS431ACT B0
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS431ACT B0 CAD Model

Description

The TS431ACT B0 is a precision adjustable shunt regulator manufactured by Taiwan Semiconductor. It is commonly used as a voltage reference in power supplies and other electronic circuits. The device offers flexibility in setting the output voltage using external resistors.

Applications:

  • Linear regulators
  • Switching mode power supplies
  • Voltage monitors
  • Error amplifiers
  • Adjustable voltage references

Features:

  • Adjustable output voltage: Vref to 36V
  • Low dynamic output impedance
  • Sink current capability: 1 mA to 100 mA
  • Typical temperature drift: Very low
  • Equivalent full range temperature coefficient typically 14 ppm/°C

Benefits:

  • Provides a stable and accurate voltage reference
  • Offers flexibility in setting the output voltage
  • Reduces the need for trimming in power supply designs
  • Enhances the performance and reliability of power supplies
  • Suitable for a wide range of applications due to its adjustable voltage range

Additional Details:

The TS431ACT B0 requires external resistors to set the desired output voltage. The output voltage is determined by the reference voltage (Vref, typically 2.5V) and the values of the external resistors. The low dynamic output impedance ensures a stable output voltage even with varying load currents. The sink current capability allows the TS431ACT B0 to be used in a variety of applications. The datasheet provides detailed information on selecting the appropriate resistor values and other design considerations. This shunt regulator provides a cost-effective and reliable solution for generating stable voltage references.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess