EN
  • EN
  • DE

TD27C256-20

Part No TD27C256-20
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1098739-TD27C256-20
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD27C256-20 CAD Model

Description

The TD27C256-20 is a CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by various vendors, including Rochester Electronics. It is a non-volatile memory that can be electrically erased and reprogrammed. The '-20' in the part number suggests a faster access time, likely 200ns, compared to the TD27C256-25. This EPROM is designed for use in embedded systems, firmware storage, and other applications that require non-volatile storage with the ability to update the stored data.

Applications:

  • Embedded Systems: Ideal for storing firmware and program code in embedded systems requiring fast access times.
  • Industrial Control Systems: Used in industrial control equipment where quick retrieval of configuration data and control programs is essential.
  • Computer Peripherals: Utilized in devices like printers, scanners, and network adapters to store firmware.
  • Telecommunications: Employed in telecommunications equipment for storing configuration and control information.
  • Automotive Electronics: Used in automotive systems to store engine control software and other critical data requiring fast access.

Features:

  • 256Kbit Capacity: Provides 256 kilobits (32 kilobytes) of storage capacity.
  • CMOS Technology: Leverages CMOS technology for low power consumption and high noise immunity.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed electrically, allowing for updates and modifications.
  • Fast Access Time: Features a 200ns access time for rapid data retrieval.
  • Non-Volatile Memory: Retains stored data even when the power supply is removed.
  • JEDEC Standard Pinout: Adheres to JEDEC standard pinout configurations for ease of integration and interchangeability.

Benefits:

  • Flexibility: Enables easy updating and modification of stored firmware or program code.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Reliable Data Storage: Provides reliable and stable non-volatile data storage for critical information.
  • Improved System Performance: Faster access time enhances system performance by reducing latency in data retrieval.
  • Industry Standard: Complies with industry standards for compatibility and ease of integration.

Additional Details:

The TD27C256-20 typically operates with a 5V power supply. Erasing the memory requires exposure to ultraviolet light through the quartz window on the package. Programming is done by applying specific voltage levels to the address and data pins. Detailed specifications include supply voltage range, operating temperature range, and programming parameters. Always refer to the manufacturer's datasheet (such as Rochester Electronics) for precise electrical specifications and programming instructions. This EPROM is well-suited for applications where fast access times are critical and firmware updates are necessary.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess