EN
  • EN
  • DE

TS7824CM

Part No TS7824CM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381703-TS7824CM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS7824CM CAD Model

Description

The TS7824CM is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable and regulated +24V output voltage, which is commonly used in a variety of electronic and electrical systems.

Applications

  • Industrial control systems
  • Powering relays and solenoids
  • Voltage regulation for motors
  • Battery charging circuits
  • Linear power supplies

Features

  • Fixed +24V output voltage
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Output transistor safe-area compensation
  • Available in TO-220 package

Benefits

  • Stable +24V Output: Provides a reliable and constant +24V output voltage, ensuring consistent performance of connected devices.
  • Overload and Short-Circuit Protection: Includes internal protection mechanisms to prevent damage from overcurrent and short-circuit conditions.
  • Thermal Protection: Features thermal overload protection, preventing overheating and ensuring long-term reliability.
  • Easy to Use: Requires minimal external components, simplifying circuit design and reducing overall cost.
  • Versatile Application: Suitable for a wide range of applications requiring a regulated +24V supply.

Additional Details

The TS7824CM typically requires only input and output capacitors for stable operation. A heat sink may be necessary if the regulator dissipates significant power due to a large difference between the input and output voltage, or when drawing a high output current. The 'CM' suffix usually denotes the specific package type (e.g., TO-220) and temperature rating. Consult the official datasheet from Taiwan Semiconductor for precise specifications, including input voltage range, output current capability, thermal resistance, and package dimensions to ensure proper operation and thermal management in your specific application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess