EN
  • EN
  • DE

TS78M09CP

Part No TS78M09CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3-Terminal 500mA Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381733-TS78M09CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78M09CP CAD Model

Description

The TS78M09CP is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and reliable 9V DC output voltage. This regulator is part of the TS78M series, offering various fixed output voltages, and is a common choice for ensuring a consistent power supply in electronic circuits, especially for components that are sensitive to voltage fluctuations.

Applications

  • Microcontroller Power Supplies: Providing a stable 9V supply for microcontrollers and associated circuits.
  • Powering Operational Amplifiers: Ensuring a steady voltage source for operational amplifiers used in signal conditioning and amplification.
  • Small Appliance Voltage Regulation: Regulating voltage in low-power consumer devices requiring a 9V supply.
  • Battery Charging Circuits: Stabilizing voltage for battery charging, suitable for various battery types.
  • Instrumentation and Measurement Equipment: Guaranteeing accurate voltage for precise readings in testing devices and other measurement systems.

Features

  • Fixed 9V Output: Delivers a constant 9V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from short circuits by limiting current flow.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing overheating and damage.
  • Output Transistor Safe-Area Compensation: Maintains operation within the safe operating area of the output transistor, enhancing reliability.
  • TO-220 Package: Allows for easy mounting and effective heatsinking for thermal management.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of connected devices by mitigating the effects of input voltage fluctuations.
  • Enhanced Reliability: Overload protection features extend the lifespan of both the regulator and connected circuits.
  • Ease of Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Offers an affordable voltage regulation solution for a variety of applications.
  • Wide Operating Temperature Range: Functions reliably across a range of environmental conditions, suitable for diverse uses.

The TS78M09CP is packaged in a TO-220 package, facilitating straightforward mounting and heatsinking. It is a durable and dependable linear voltage regulator suitable for a variety of applications. Operation at higher current levels may require a heatsink. The regulator is designed to handle input voltages up to 35V, with a typical dropout voltage of around 2V, meaning the input voltage should be at least 11V to ensure proper regulation.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4890 $59.7360
57+ $2.0420 $116.3940
88+ $1.9785 $174.1080
121+ $1.9150 $231.7150
157+ $1.8503 $290.4971
209+ $1.6597 $346.8773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess