EN
  • EN
  • DE

TLV5610IDW

Part No TLV5610IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-CHANNEL, 12-/10-/8-BIT, 2.7-V TO 5.5-V LOW POWER DIGITAL-TO-ANALOG CONVERTER WITH POWER DOWN | IC DAC 12BIT V-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±2, ±0.5
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number TLV5610
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1270492-TLV5610IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5610IDW CAD Model

Description

Overview of Texas Instruments TLV5610IDW

The Texas Instruments TLV5610IDW is a high-performance, octal 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, telecommunications, and consumer electronics applications. This precision DAC offers an optimal blend of speed, accuracy, and power efficiency, making it an ideal choice for systems requiring reliable digital to analog conversion.

Key Features

  • Resolution: The TLV5610IDW boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Channels: This device features eight independent DAC channels, allowing for multiple signal outputs from a single chip.
  • Interface: It incorporates a flexible serial interface that is compatible with standard SPI™, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy integration into a wide range of systems.
  • Update Rate: With a fast settling time, the TLV5610IDW can achieve an update rate of up to 1.1 MSPS, suitable for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption of 175 mW at 5V, reducing the overall power budget of the system.
  • Supply Voltage Range: The device operates on a supply voltage range of 4.75V to 5.25V, providing flexibility in various power environments.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring consistent and predictable output.

Applications

The TLV5610IDW is versatile and can be used in a diverse array of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Closed-loop servo-control
  • Programmable logic controllers (PLCs)

Reliability and Packaging

Encased in a 20-pin SOIC package, the TLV5610IDW is designed for robustness and longevity. Its operational temperature range from -40°C to +85°C ensures reliable performance in extreme conditions. Texas Instruments' commitment to quality means that this DAC is a dependable component for precision analog output requirements.

For engineers and designers looking for a high-quality, multi-channel DAC solution, the Texas Instruments TLV5610IDW stands out as an excellent choice, offering a combination of performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6352 $91.2704
3+ $37.4443 $112.3329
5+ $36.2741 $181.3705
6+ $35.1040 $210.6240
8+ $33.9339 $271.4712
10+ $30.4235 $304.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess