EN
  • EN
  • DE

TSM10N06

Part No TSM10N06
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274780-TSM10N06
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM10N06 CAD Model

Description

The TSM10N06 is an N-channel enhancement mode MOSFET from Taiwan Semiconductor. It's designed for high-efficiency switching applications and offers a good balance between on-resistance and gate charge. It is commonly used in power management circuits.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Load switching
  • LED lighting

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High current capability: Capable of handling significant current loads.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Logic-level gate drive: Can be driven directly by microcontrollers and other logic devices.

Benefits

  • Improved power efficiency: Low RDS(on) reduces power dissipation and improves overall system efficiency.
  • Reduced heat generation: Lower power loss translates to less heat, simplifying thermal management.
  • Enhanced system performance: Fast switching speed enables higher operating frequencies and improved transient response.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with control circuitry.

Additional Details

The TSM10N06 is typically packaged in a TO-252 or similar surface-mount package, facilitating efficient heat dissipation. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The MOSFET's gate charge is optimized to minimize switching losses, further enhancing efficiency. Its robust design makes it suitable for demanding applications where reliability and performance are critical. Taiwan Semiconductor emphasizes the device's compliance with environmental standards, ensuring it meets regulatory requirements. The TSM10N06 provides a combination of performance, efficiency, and reliability suitable for a wide variety of power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess