EN
  • EN
  • DE

TSM2306CXRF

Part No TSM2306CXRF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 30V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382523-TSM2306CXRF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM2306CXRF CAD Model

Description

The TSM2306CXRF is a 30V P-Channel MOSFET from Taiwan Semiconductor. It's designed for load switching and high-efficiency power management applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) performance and low gate charge, making it suitable for applications requiring minimal power loss and efficient switching.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Low Gate Charge: Enables fast switching speeds and minimizes drive power requirements.
  • Trench Technology: Provides superior switching performance and efficiency.
  • 30V Drain-Source Voltage: Suitable for a wide range of power supply voltages.
  • P-Channel MOSFET: Allows for easy implementation in various circuit configurations.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Efficiency: The low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion and switching applications.
  • Fast Switching Speed: The low gate charge allows for quick turn-on and turn-off times, reducing switching losses.
  • Reduced Heat Dissipation: Lower RDS(on) contributes to reduced heat generation, improving overall system reliability.
  • Simplified Circuit Design: The P-Channel configuration simplifies the design of high-side switches and load control circuits.
  • Compact Design: Available in a small surface mount package, saving valuable board space.

Additional Details

The TSM2306CXRF comes in a small surface-mount package (typically SOT-23 or similar), making it easy to integrate into compact electronic devices. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The maximum drain current is dependent on the specific package and thermal conditions, but it's typically in the range of a few amperes. The gate-source voltage is typically rated at +/- 20V. This MOSFET is suitable for applications where both efficiency and space are critical considerations.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess