EN
  • EN
  • DE

TSM2314CX

Part No TSM2314CX
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843812-TSM2314CX
Ultra Librarian 3D Model Ultra Librarian TSM2314CX CAD Model

Description

The TSM2314CX from Taiwan Semiconductor is a P-Channel MOSFET designed for a variety of power management applications. It offers a low on-resistance (RDS(on)) which minimizes power loss and enhances efficiency. This MOSFET is commonly used in portable devices, load switching, and DC-DC converters, where space and power efficiency are critical.

Applications

  • Load Switching: Used as a load switch in portable devices such as smartphones, tablets, and laptops.
  • DC-DC Converters: Employed in step-up and step-down converters to regulate voltage levels.
  • Power Management: Utilized in power management circuits to control and distribute power efficiently.
  • Battery Management Systems (BMS): Integrated into BMS to protect and monitor battery performance.
  • Portable Devices: Found in various portable devices where low power consumption and small size are essential.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage: Enables operation at low voltage levels.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • RoHS Compliant: Free from hazardous substances, adhering to environmental regulations.

Benefits

  • Enhanced Efficiency: Reduces power dissipation, leading to improved energy efficiency.
  • Extended Battery Life: Minimizes power consumption, resulting in longer battery life in portable devices.
  • Compact Design: Enables integration into small form-factor devices.
  • Reliable Performance: Designed for stable and reliable operation under various conditions.
  • Simplified Circuit Design: Easy to implement in various power management circuits.

Additional Details

The TSM2314CX is typically available in surface mount packages such as SOT-23. Its electrical characteristics include a low gate threshold voltage, allowing it to be driven by low-voltage logic signals. The MOSFET is designed to handle moderate levels of current and voltage, making it suitable for a wide range of applications. It also features built-in protection mechanisms to prevent damage from overvoltage and overcurrent conditions. The device is manufactured using advanced semiconductor processes to ensure high performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess