EN
  • EN
  • DE

TSM4425CS

Part No TSM4425CS
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description -30V, -11A, Single P-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981409-TSM4425CS
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4425CS CAD Model

Description

The TSM4425CS is a P-Channel enhancement-mode MOSFET produced by Taiwan Semiconductor. It is designed for a variety of low-voltage applications where efficient power management is crucial. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for portable devices and power management circuits.

Applications:

  • Load Switching: Used to efficiently switch power to different parts of a circuit.
  • DC-DC Converters: Employed in DC-DC converters for stable voltage regulation.
  • Power Management in Portable Devices: Ideal for battery-powered devices requiring efficient power usage.
  • Motor Control: Can be used in low-power motor control applications.
  • Battery Management Systems (BMS): Commonly used in BMS for charge and discharge control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Extended Battery Life: Ideal for portable devices requiring long operational times.
  • Simplified Circuit Design: Low gate threshold voltage simplifies driving requirements.
  • Compact Design: Small surface mount package enables dense board layouts.
  • Reliable Performance: Robust design ensures stable operation across various conditions.

Additional Details:

The TSM4425CS typically comes in a SOP-8 package. Its key electrical parameters include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating. The specific values for these parameters can be found in the datasheet provided by Taiwan Semiconductor. The device is designed to operate within a specific temperature range, ensuring reliability in different environments. It is crucial to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess