EN
  • EN
  • DE

TSM4539DCS RLG

Part No TSM4539DCS RLG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 965498-TSM4539DCS RLG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4539DCS RLG CAD Model

Description

The TSM4539DCS RLG is a P-Channel Trench MOSFET from Taiwan Semiconductor, designed for load switch applications and power management in portable devices. This MOSFET is optimized for low voltage operation and features very low on-resistance (RDS(on)) to minimize power losses and improve efficiency. The dual MOSFET configuration in a single package saves board space and simplifies circuit design.

Applications

  • Load switching in portable devices (smartphones, tablets)
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • High-side switching

Features

  • Low on-resistance (RDS(on)) for minimal conduction losses
  • Low gate charge (Qg) for efficient switching
  • Dual P-Channel MOSFETs in a single package
  • Low voltage operation
  • Small footprint package

Benefits

  • Improved energy efficiency due to reduced power losses
  • Smaller board space requirement with dual MOSFET design
  • Simplified circuit design
  • Extended battery life in portable devices
  • Enhanced system reliability

Additional Details

The TSM4539DCS RLG is packaged in a compact surface-mount package, ideal for high-density PCB layouts. Key electrical characteristics include a drain-source voltage (VDS) rating suitable for low voltage systems, a continuous drain current (ID) rating adequate for typical load currents, and a gate threshold voltage (VGS(th)) compatible with standard logic-level drive signals. Taiwan Semiconductor provides detailed datasheets with comprehensive electrical characteristics, thermal performance data, and application guidelines to assist designers in optimizing the MOSFET's performance. The low RDS(on) significantly reduces power dissipation, resulting in higher efficiency and lower operating temperatures. The device's fast switching speed and low gate charge minimize switching losses at higher frequencies, further improving efficiency. The dual MOSFET configuration allows for efficient implementation of load switching and power management functions with a reduced component count.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess