EN
  • EN
  • DE

FDC37C665QFP

Part No FDC37C665QFP
Manufacturer SMC Diode Solutions
Catalog OEM Parts (F - I)
Description FDC37C665QFP Smc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028887-FDC37C665QFP
Categories OEM Parts(F-I)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC37C665QFP CAD Model

Description

The FDC37C665QFP is a Super I/O controller from SMC Diode Solutions. This chip integrates various input/output functions commonly found in PC motherboards, reducing the need for discrete components and simplifying board design. It is typically used in embedded systems and older PC architectures.

Applications:

  • PC Motherboards: Used as a Super I/O controller in older PC motherboards.
  • Embedded Systems: Employed in embedded systems requiring legacy I/O interfaces.
  • Industrial PCs: Integrated into industrial PCs for controlling peripherals and managing system resources.

Features:

  • Serial Ports: Provides multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Includes a parallel port for connecting printers and other parallel devices.
  • Floppy Disk Controller (FDC): Integrates a floppy disk controller for supporting legacy floppy drives.
  • Infrared (IrDA) Support: Supports infrared communication for wireless data transfer.
  • Keyboard and Mouse Controller: Interfaces with keyboard and mouse devices.
  • Game Port: Includes a game port for connecting gaming peripherals.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • QFP Package: Available in a QFP (Quad Flat Package) for surface mount assembly.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the number of discrete components on the motherboard.
  • Simplified Board Design: Simplifies board layout and routing, reducing design complexity.
  • Lower Cost: Reduces overall system cost by integrating multiple functions into a single chip.
  • Legacy Support: Provides support for legacy I/O interfaces, ensuring compatibility with older devices.
  • System Monitoring: Monitors system health, providing valuable information for system management.

Additional Details:

The FDC37C665QFP operates on a 3.3V or 5V power supply. It requires configuration through the system BIOS to enable and configure the various I/O functions. The device is typically connected to the system bus through an ISA or LPC interface. The specific configuration and features may vary depending on the motherboard and BIOS implementation. It's an older component generally found in legacy systems requiring specific serial, parallel, or floppy drive interfaces. The QFP package allows for efficient surface mounting on PCBs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess