EN
  • EN
  • DE

TSM4835CSRL

Part No TSM4835CSRL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1101478-TSM4835CSRL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4835CSRL CAD Model

Description

The TSM4835CSRL is a P-Channel enhancement mode MOSFET produced by Taiwan Semiconductor. It's designed for low voltage, high-speed switching applications, optimized for efficiency in compact designs. The suffix 'CSRL' likely indicates specific packaging or feature options.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance: Reduces conduction losses, improving overall efficiency.
  • Low Gate Threshold Voltage: Enables direct driving with logic-level signals.
  • Fast Switching Speed: Minimizes switching losses, improving efficiency in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits:

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Drive Circuitry: Low gate threshold voltage enables direct interfacing with microcontrollers.
  • Compact Design: Surface mount package reduces board space requirements.
  • Reliable Performance: Designed for consistent and dependable operation.

Additional Details:

The TSM4835CSRL typically features a drain-source voltage (Vds) rating of -30V, while the continuous drain current (Id) rating is contingent on the package type and operating conditions. Consult the Taiwan Semiconductor datasheet for precise figures. The on-resistance (Rds(on)) is a vital parameter and is often specified at various gate-source voltage (Vgs) levels. Advanced trench technology is commonly used to achieve low on-resistance and gate charge. The operating temperature range usually spans from -55°C to +150°C. The 'CSRL' suffix generally denotes a specific surface mount package, such as SOT-23, influencing thermal characteristics and PCB layout.

When using the TSM4835CSRL, designers should carefully consider the application's voltage and current demands, as well as the thermal environment. Proper heatsinking might be needed to ensure reliable operation at higher power levels. The gate drive characteristics require careful evaluation for optimal switching performance. This MOSFET represents a suitable option for low-voltage switching applications prioritizing efficiency and size.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess