EN
  • EN
  • DE

Z0800210PSC

Part No Z0800210PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106129-Z0800210PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0800210PSC CAD Model

Description

The Z0800210PSC is a Z80 family Central Processing Unit (CPU) manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and various electronic devices. This particular model is known for its reliability and versatility.

Applications

  • Embedded systems and control applications
  • Industrial automation equipment
  • Consumer electronics devices
  • Gaming consoles and arcade machines
  • Educational computing platforms
  • Legacy computer systems and retrocomputing projects

Features

  • 8-bit microprocessor architecture
  • 8080 instruction set compatibility
  • Integrated refresh logic for dynamic RAM
  • Non-maskable interrupt (NMI)
  • Interrupt modes: IM0, IM1, IM2
  • Single 5V power supply requirement
  • Clock speed: Usually varies depending on the specific model, typically around 2.5 MHz to 4 MHz
  • Package: DIP (Dual In-line Package) or similar

Benefits

  • Provides a cost-effective solution for embedded control applications.
  • Offers a wide range of compatibility with existing Z80-based systems.
  • Simplifies memory interface with integrated refresh logic.
  • Enables responsive interrupt handling for real-time applications.
  • Reduces system complexity with a single power supply requirement.
  • Proven architecture ensures reliable and stable performance.

Additional Details

The Z0800210PSC CPU operates on a single 5V power supply, simplifying system design. Its instruction set is largely compatible with the Intel 8080, making it easier to port existing software. The integrated DRAM refresh logic reduces the need for external components, lowering overall system cost. It supports multiple interrupt modes, enabling flexible interrupt handling. The Z80's extensive documentation and support resources make it a popular choice for both hobbyists and professional engineers. The specific clock speed for the Z0800210PSC varies and should be verified from the manufacturer's datasheet for precise timing information. Its wide availability and low cost make it suitable for price-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess